PMLL4148L,135 alternative parts: PMLL4448135

Hide Shared Attributes
Part Number
Manufacturer:
Description:
PMLL4148L Series 100 V 200 mA Surface Mount Switching Diode - SOD-80C
Nexperia PMLL4448 - Rectifier Diode, 0.2A, 100V, LLDS
Factory Lead Time:
6 Weeks
-
Mounting Type:
Surface Mount
-
Package / Case:
DO-213AC, MINI-MELF, SOD-80
-
Surface Mount:
YES
-
Number of Pins:
2
-
Diode Element Material:
SILICON
-
Number of Elements:
1
-
Power Dissipation (Max):
0.5W
-
Packaging:
Tape & Reel (TR)
-
Published:
2011
-
JESD-609 Code:
e3
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
2
-
ECCN Code:
EAR99
-
Terminal Finish:
Tin (Sn)
-
HTS Code:
8541.10.00.70
-
Terminal Position:
END
-
Terminal Form:
WRAP AROUND
-
Peak Reflow Temperature (Cel):
260
-
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
LL4148
-
Pin Count:
2
-
Reference Standard:
IEC-60134
-
Configuration:
SINGLE
-
Speed:
Small Signal =< 200mA (Io), Any Speed
-
Diode Type:
Standard
-
Current - Reverse Leakage @ Vr:
25nA @ 20V
-
Voltage - Forward (Vf) (Max) @ If:
1V @ 50mA
-
Case Connection:
ISOLATED
-
Operating Temperature - Junction:
200°C Max
-
Voltage - DC Reverse (Vr) (Max):
75V
-
Current - Average Rectified (Io):
200mA DC
-
Reverse Recovery Time:
4ns
-
Rep Pk Reverse Voltage-Max:
100V
-
Capacitance @ Vr, F:
4pF @ 0V 1MHz
-
RoHS Status:
ROHS3 Compliant
-
PMLL4148L,135

PMLL4148L,135

(In Stock: 4580)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.017680

    $0.02

  • 10

    $0.016679

    $0.17

  • 100

    $0.015735

    $1.57

  • 500

    $0.014844

    $7.42

  • 1000

    $0.014004

    $14.00

Minimum: 1 Multiples: 1

Unit Price: $0.017680

Ext Price: $0.02

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity