PT02E-20-16S alternative parts: PT02A-20-16S, MS3112E20-16P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Circular MIL Spec Connector 16P Sz 20 Box Mount Socket Receptacle
Circular MIL Spec Connector 16P Sz 20 Box Mount Socket Receptacle
Circular MIL Spec Connector 16P #16 PIN CONTACTS
Factory Lead Time:
12 Weeks
12 Weeks
16 Weeks
Mount:
Box, Flanges, Panel
Box, Flanges, Panel
Box, Flanges, Panel
Mounting Type:
Panel Mount
Panel Mount
Panel Mount
Mounting Feature:
Flange
Flange
Flange
Shell Material:
Aluminum
Aluminum
Aluminum
Insert Material:
Neoprene
Neoprene
Neoprene
Body Material:
Aluminium
Aluminium
Aluminium
Contact Finish Mating:
Gold
Gold
Gold
Contact Materials:
Copper Alloy
Copper Alloy
Copper Alloy
Voltage Rated:
1kV
1kV
1kV
Operating Temperature:
-55°C~125°C
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Bulk
Bulk
Series:
MIL-DTL-26482 Series I, PT
MIL-DTL-26482 Series I, PT
Military, MIL-DTL-26482 Series I, PT
Published:
2006
2006
2006
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Termination:
Solder Cup
Solder Cup
Solder Cup
Connector Type:
Receptacle, Female Sockets
Receptacle, Female Sockets
Receptacle, Male Pins
Number of Positions:
16
16
16
Color:
Olive Drab
Olive Drab
Olive Drab
Applications:
Aerospace, Industrial, Instrumentation, Mass Transit, Military
Aerospace, Industrial, Instrumentation, Mass Transit, Military
Aerospace, Communication Systems, Industrial, Instrumentation, Mass Transit, Military
Gender:
Receptacle
Receptacle
Receptacle
Additional Feature:
STANDARD: MIL-C-26482, POLARIZATION AVAILABLE
-
STANDARD: MIL-C-26482
Fastening Type:
Bayonet Lock
Bayonet Lock
Bayonet Lock
MIL Conformance:
YES
-
YES
DIN Conformance:
NO
-
NO
IEC Conformance:
NO
-
NO
Filter Feature:
NO
-
NO
Mixed Contacts:
NO
-
NO
Option:
GENERAL PURPOSE
-
GENERAL PURPOSE
Total Number of Contacts:
16
-
16
Orientation:
N (Normal)
N (Normal)
N (Normal)
Shielding:
Unshielded
Unshielded
Unshielded
Ingress Protection:
Environment Sealed
-
Environment Resistant
Current Rating:
13A
13A
13A
Military Standard:
MIL-DTL-26482
MIL-DTL-26482
MIL-DTL-26482
Shell Finish:
Olive Drab Chromate over Cadmium
Olive Drab Chromate over Cadmium
Olive Drab Chromate over Cadmium
Shell Size - Insert:
20-16
20-16
20-16
Voltage - Rated AC:
1kV
-
-
Approval Agency:
UL
UL
UL
Contact Gender:
Female
Female
Male
Empty Shell:
NO
-
NO
Backshell Type:
SOLID
-
SOLID
Contact Style:
Socket
Socket
Pin
Environmental Characteristics:
CORROSION/ENVIRONMENT/MOISTURE RESISTANT
-
-
Plating:
Cadmium, Chromate
Cadmium, Chromate
Cadmium, Chromate
Wire Gauge (Max):
20 AWG
20 AWG
22 AWG
Wire Gauge (Min):
16 AWG
16 AWG
16 AWG
Body Plating:
Cadmium
Cadmium
-
REACH SVHC:
No SVHC
No SVHC
No SVHC
Radiation Hardening:
No
No
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Ratings:
Environment Resistant
-
Environment Resistant
Insulation Materials:
-
Rubber
-
ECCN Code:
-
EAR99
EAR99
HTS Code:
-
8536.69.40.20
8536.69.40.20
Lead Free:
-
Contains Lead
-
Mating Information:
-
-
NO
PT02E-20-16S

PT02E-20-16S

(In Stock: 34)

Amphenol Industrial Operations

Qty

Unit Price

Ext Price

  • 1

    $80.118787

    $80.12

  • 10

    $75.583761

    $755.84

  • 100

    $71.305435

    $7,130.54

  • 500

    $67.269278

    $33,634.64

  • 1000

    $63.461583

    $63,461.58

Minimum: 1 Multiples: 1

Unit Price: $80.118787

Ext Price: $80.12

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity