PXAH40KFBE,557 alternative parts: M30626FJPGP#U5C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 16BIT ROMLESS 100LQFP
IC MCU 16BIT 512KB FLASH 100QFP
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
100-LQFP
100-LQFP
Number of I/Os:
33
85
Operating Temperature:
-40°C~85°C TA
-20°C~85°C TA
Packaging:
Tray
Tray
Series:
XA
M16C™ M16C/60/62P
Published:
1999
2006
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Reach Compliance Code:
unknown
-
Base Part Number:
PXAH40
M30626
Pin Count:
100
100
Oscillator Type:
External
Internal
Speed:
30MHz
-
RAM Size:
256 x 8
31K x 8
Voltage - Supply (Vcc/Vdd):
2.7V~5.5V
2.7V~5.5V
Peripherals:
DMA, WDT
DMA, WDT
Program Memory Type:
ROMless
FLASH
Core Size:
16-Bit
16-Bit
Connectivity:
EBI/EMI, UART/USART
I2C, IEBus, UART/USART
Source Url Status Check Date:
2013-06-14 00:00:00
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Factory Lead Time:
-
20 Weeks
Mount:
-
Surface Mount
Number of Pins:
-
100
Data Converters:
-
A/D 26x10b; D/A 2x8b
ROM(word):
-
524288
Watchdog Timers:
-
Yes
Pbfree Code:
-
yes
Number of Terminations:
-
100
Additional Feature:
-
ALSO OPERATES AT 2.7V MINIMUM SUPPLY AT 10 MHZ
Max Power Dissipation:
-
300mW
Terminal Position:
-
QUAD
Terminal Form:
-
GULL WING
Supply Voltage:
-
5V
Terminal Pitch:
-
0.5mm
Frequency:
-
24MHz
Supply Voltage-Max (Vsup):
-
5.5V
Power Supplies:
-
3/5V
Supply Voltage-Min (Vsup):
-
3V
Interface:
-
I2C, UART, USART
Memory Size:
-
512kB
uPs/uCs/Peripheral ICs Type:
-
MICROCONTROLLER
Core Processor:
-
M16C/60
Program Memory Size:
-
512KB 512K x 8
Bit Size:
-
16
Access Time:
-
24 μs
Has ADC:
-
YES
DMA Channels:
-
YES
Data Bus Width:
-
16b
PWM Channels:
-
YES
DAC Channels:
-
YES
Number of Timers/Counters:
-
11
Address Bus Width:
-
20
Number of Programmable I/O:
-
87
Length:
-
14mm
Height Seated (Max):
-
1.7mm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
PXAH40KFBE,557

PXAH40KFBE,557

NXP USA Inc.