PXAH40KFBE,557 alternative parts: M306NKFJGP#U3
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 16BIT ROMLESS 100LQFP | IC MCU 16BIT 512KB FLASH 100QFP |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 100-LQFP | 100-LQFP |
Number of I/Os: | 33 | 85 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | XA | M16C™ M16C/60/6NK |
Published: | 1999 | 2004 |
Part Status: | Obsolete | Last Time Buy |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Reach Compliance Code: | unknown | - |
Base Part Number: | PXAH40 | M306N |
Pin Count: | 100 | - |
Oscillator Type: | External | Internal |
Speed: | 30MHz | - |
RAM Size: | 256 x 8 | 31K x 8 |
Voltage - Supply (Vcc/Vdd): | 2.7V~5.5V | 3V~5.5V |
Peripherals: | DMA, WDT | DMA, WDT |
Program Memory Type: | ROMless | FLASH |
Core Size: | 16-Bit | 16-Bit |
Connectivity: | EBI/EMI, UART/USART | CANbus, I2C, IEBus, SIO, UART/USART |
Source Url Status Check Date: | 2013-06-14 00:00:00 | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Factory Lead Time: | - | 24 Weeks |
Mount: | - | Surface Mount |
Number of Pins: | - | 100 |
Data Converters: | - | A/D 26x10b; D/A 2x8b |
Max Power Dissipation: | - | 700mW |
Frequency: | - | 24MHz |
Interface: | - | CAN, I2C, UART, USART |
Memory Size: | - | 512kB |
Core Processor: | - | M16C/60 |
Program Memory Size: | - | 512KB 512K x 8 |
Access Time: | - | 24 μs |
Data Bus Width: | - | 16b |
Number of Timers/Counters: | - | 11 |
Number of Programmable I/O: | - | 113 |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

PXAH40KFBE,557
NXP USA Inc.United States