PXAH40KFBE,557 alternative parts: S9S12HY48J0CLL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 16BIT ROMLESS 100LQFP
MCU 16-bit HCS12 HCS12 CISC 48KB Flash 5V Automotive 100-Pin LQFP Tray
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
100-LQFP
100-LQFP
Number of I/Os:
33
80
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
XA
HCS12
Published:
1999
2006
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Reach Compliance Code:
unknown
-
Base Part Number:
PXAH40
S9S12HY48
Pin Count:
100
-
Oscillator Type:
External
Internal
Speed:
30MHz
32MHz
RAM Size:
256 x 8
4K x 8
Voltage - Supply (Vcc/Vdd):
2.7V~5.5V
4.5V~5.5V
Peripherals:
DMA, WDT
LCD, Motor control PWM, POR, PWM, WDT
Program Memory Type:
ROMless
FLASH
Core Size:
16-Bit
16-Bit
Connectivity:
EBI/EMI, UART/USART
CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Source Url Status Check Date:
2013-06-14 00:00:00
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Factory Lead Time:
-
16 Weeks
Surface Mount:
-
YES
Data Converters:
-
A/D 8x10b
ROM(word):
-
49152
Usage Level:
-
Automotive grade
Number of Terminations:
-
100
HTS Code:
-
8542.31.00.01
Terminal Position:
-
QUAD
Terminal Form:
-
GULL WING
Terminal Pitch:
-
0.5mm
JESD-30 Code:
-
S-PQFP-G100
Qualification Status:
-
Not Qualified
Power Supplies:
-
1.85V
Program Memory Size:
-
48KB 48K x 8
Supply Current-Max:
-
20mA
Bit Size:
-
16
EEPROM Size:
-
4K x 8
CPU Family:
-
CPU12
Screening Level:
-
AEC-Q100
PXAH40KFBE,557

PXAH40KFBE,557

NXP USA Inc.