PXAH40KFBE,557 alternative parts: S9S12HY48J0CLL
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 16BIT ROMLESS 100LQFP | MCU 16-bit HCS12 HCS12 CISC 48KB Flash 5V Automotive 100-Pin LQFP Tray |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 100-LQFP | 100-LQFP |
Number of I/Os: | 33 | 80 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | XA | HCS12 |
Published: | 1999 | 2006 |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Reach Compliance Code: | unknown | - |
Base Part Number: | PXAH40 | S9S12HY48 |
Pin Count: | 100 | - |
Oscillator Type: | External | Internal |
Speed: | 30MHz | 32MHz |
RAM Size: | 256 x 8 | 4K x 8 |
Voltage - Supply (Vcc/Vdd): | 2.7V~5.5V | 4.5V~5.5V |
Peripherals: | DMA, WDT | LCD, Motor control PWM, POR, PWM, WDT |
Program Memory Type: | ROMless | FLASH |
Core Size: | 16-Bit | 16-Bit |
Connectivity: | EBI/EMI, UART/USART | CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI |
Source Url Status Check Date: | 2013-06-14 00:00:00 | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Factory Lead Time: | - | 16 Weeks |
Surface Mount: | - | YES |
Data Converters: | - | A/D 8x10b |
ROM(word): | - | 49152 |
Usage Level: | - | Automotive grade |
Number of Terminations: | - | 100 |
HTS Code: | - | 8542.31.00.01 |
Terminal Position: | - | QUAD |
Terminal Form: | - | GULL WING |
Terminal Pitch: | - | 0.5mm |
JESD-30 Code: | - | S-PQFP-G100 |
Qualification Status: | - | Not Qualified |
Power Supplies: | - | 1.85V |
Program Memory Size: | - | 48KB 48K x 8 |
Supply Current-Max: | - | 20mA |
Bit Size: | - | 16 |
EEPROM Size: | - | 4K x 8 |
CPU Family: | - | CPU12 |
Screening Level: | - | AEC-Q100 |

PXAH40KFBE,557
NXP USA Inc.United States