R1D10-1209 alternative parts: R1D12-123.3/H
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CONV DC/DC 1W 12VIN /-09VOUT | CONV DC/DC 1W 12VIN /-3.3VOUT |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 10-SMD Module | 12-SMD Module, 10 Leads |
Number of Pins: | 10 | 10 |
Weight: | 1.2g | 1.2g |
Operating Temperature: | -40°C~100°C | -40°C~100°C |
Packaging: | Tube | Tube |
Series: | ECONOLINE R1D (1W) | ECONOLINE R1D (1W) |
Size / Dimension: | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 10 | 10 |
ECCN Code: | EAR99 | EAR99 |
Type: | Isolated Module | Isolated Module |
Applications: | ITE (Commercial) | ITE (Commercial), Medical |
Max Power Dissipation: | 1W | 1W |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 255 | 255 |
Number of Functions: | 1 | 1 |
Time@Peak Reflow Temperature-Max (s): | 5 | 5 |
Pin Count: | 10 | - |
Number of Outputs: | 2 | 2 |
Qualification Status: | Not Qualified | Not Qualified |
Efficiency: | 78% | 75% |
Voltage - Isolation: | 1kV | 3kV |
Voltage - Input (Max): | 13.2V | 13.2V |
Output Voltage: | 9V | 3.3V |
Max Output Current: | 56mA | 152mA |
Voltage - Input (Min): | 10.8V | 10.8V |
Input Voltage-Nom: | 12V | 12V |
Trim/Adjustable Output: | NO | NO |
Output Power: | 1W | 1W |
Max Output Voltage: | 9V | 3.3V |
Voltage - Output 2: | -9V | -3.3V |
Total Power Output-Max: | 1W | 1W |
Nominal Input Voltage: | 12V | 12V |
Features: | SCP | SCP |
Height: | 6.7mm | 6.7mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Output Current: | - | 152mA |

R1D10-1209
(In Stock: 16)
Recom PowerQty
Unit Price
Ext Price
1
$7.628583
$7.63
10
$7.196776
$71.97
100
$6.789411
$678.94
500
$6.405105
$3,202.55
1000
$6.042552
$6,042.55
Minimum: 1 Multiples: 1
Unit Price: $7.628583
Ext Price: $7.63
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity