RAVF162DJT27R0 alternative parts: RAVF104DJT2K00
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES ARRAY 2 RES 27 OHM 0606 | RES ARRAY 4 RES 2K OHM 0804 |
Factory Lead Time: | 11 Weeks | 17 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 0606 (1616 Metric), Convex, Long Side Terminals | 0804, Convex, Long Side Terminals |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Number of Pins: | 4 | 8 |
Number of Elements: | 1 | 1 |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RAVF | RAVF |
Published: | 2010 | 2010 |
Size / Dimension: | 0.063Lx0.063W 1.60mmx1.60mm | 0.079Lx0.039W 2.00mmx1.00mm |
Tolerance: | ±5% | ±5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 4 | 8 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±200ppm/°C | ±200ppm/°C |
Resistance: | 27Ohm | 2kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Packing Method: | TR | TR |
Number of Functions: | 2 | 4 |
Construction: | Chip | Rectangular |
Resistor Type: | ARRAY/NETWORK RESISTOR | ARRAY/NETWORK RESISTOR |
Working Voltage: | 50V | 25V |
Number of Resistors: | 2 | 4 |
Circuit Type: | Isolated | Isolated |
Power Per Element: | 62.5mW | 62.5mW |
Height: | 660.4μm | 508μm |
Height Seated (Max): | 0.026 0.65mm | 0.020 0.50mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Applications: | - | Automotive AEC-Q200 |
Rated Power Dissipation (P): | - | 0.25W |
Element Power Dissipation: | - | 0.063W |

RAVF162DJT27R0
(In Stock: 20)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.015625
$0.02
500
$0.011489
$5.74
1000
$0.009574
$9.57
2000
$0.008784
$17.57
5000
$0.008209
$41.04
10000
$0.007636
$76.36
15000
$0.007385
$110.78
50000
$0.007262
$363.10
Minimum: 1 Multiples: 1
Unit Price: $0.015625
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity