RAVF162DJT27R0 alternative parts: RAVF164DJT2R00

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES ARRAY 2 RES 27 OHM 0606
RES ARRAY 4 RES 2 OHM 1206
Factory Lead Time:
11 Weeks
17 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
0606 (1616 Metric), Convex, Long Side Terminals
1206 (3216 Metric), Convex, Long Side Terminals
Terminal Shape:
WRAPAROUND
WRAPAROUND
Number of Pins:
4
8
Number of Elements:
1
1
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RAVF
RAVF
Published:
2010
2010
Size / Dimension:
0.063Lx0.063W 1.60mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±5%
±5%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
4
8
ECCN Code:
EAR99
-
Temperature Coefficient:
±200ppm/°C
±200ppm/°C
Resistance:
27Ohm
2Ohm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Packing Method:
TR
TR
Number of Functions:
2
4
Construction:
Chip
Rectangular
Resistor Type:
ARRAY/NETWORK RESISTOR
ARRAY/NETWORK RESISTOR
Working Voltage:
50V
50V
Number of Resistors:
2
4
Circuit Type:
Isolated
Isolated
Power Per Element:
62.5mW
62.5mW
Height:
660.4μm
609.6μm
Height Seated (Max):
0.026 0.65mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Applications:
-
Automotive AEC-Q200
Case Code (Metric):
-
3216
Case Code (Imperial):
-
1206
Radiation Hardening:
-
No
RAVF162DJT27R0

RAVF162DJT27R0

(In Stock: 20)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.015625

    $0.02

  • 500

    $0.011489

    $5.74

  • 1000

    $0.009574

    $9.57

  • 2000

    $0.008784

    $17.57

  • 5000

    $0.008209

    $41.04

  • 10000

    $0.007636

    $76.36

  • 15000

    $0.007385

    $110.78

  • 50000

    $0.007262

    $363.10

Minimum: 1 Multiples: 1

Unit Price: $0.015625

Ext Price: $0.02

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity