RC0201DR-07560RL alternative parts: RC0201DR-0714K3L, RC0201DR-07976KL
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 560 OHM 0.5% 1/20W 0201 | RES SMD 14.3KOHM 0.5% 1/20W 0201 | RES SMD 976K OHM 0.5% 1/20W 0201 |
Factory Lead Time: | 33 Weeks | 33 Weeks | 33 Weeks |
Package / Case: | 0201 (0603 Metric) | 0201 (0603 Metric) | 0201 (0603 Metric) |
Surface Mount: | YES | YES | YES |
Terminal Shape: | WRAPAROUND | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT | SURFACE MOUNT |
Operating Temperature: | -55°C~125°C | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RC | RC | RC |
Published: | 2010 | 2010 | 2010 |
Size / Dimension: | 0.024Lx0.012W 0.60mmx0.30mm | 0.024Lx0.012W 0.60mmx0.30mm | 0.024Lx0.012W 0.60mmx0.30mm |
Tolerance: | ±0.5% | ±0.5% | ±0.5% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Temperature Coefficient: | ±200ppm/°C | ±200ppm/°C | ±200ppm/°C |
Resistance: | 560Ohm | 14.3kOhm | 976kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thick Film | Thick Film | Thick Film |
Power (Watts): | 0.05W 1/20W | 0.05W 1/20W | 0.05W 1/20W |
Packing Method: | TR, Paper, 7 Inch | TR, Paper, 7 Inch | TR, Paper, 7 Inch |
Max Power Dissipation: | 50mW | 50mW | 50mW |
Construction: | Rectangular | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 0.05W | 0.05W | 0.05W |
Features: | Moisture Resistant | Moisture Resistant | Moisture Resistant |
Height: | 254μm | 254μm | 254μm |
Height Seated (Max): | 0.010 0.26mm | 0.010 0.26mm | 0.010 0.26mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |

RC0201DR-07560RL
(In Stock: 26)
YageoQty
Unit Price
Ext Price
1
$0.083223
$0.08
500
$0.061194
$30.60
1000
$0.050995
$51.00
2000
$0.046784
$93.57
5000
$0.043723
$218.62
10000
$0.040673
$406.73
15000
$0.039336
$590.04
50000
$0.038678
$1,933.90
Minimum: 1 Multiples: 1
Unit Price: $0.083223
Ext Price: $0.08
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity