RC0201DR-07560RL alternative parts: RC0201DR-071K74L, RC0201DR-075K49L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 560 OHM 0.5% 1/20W 0201
RES SMD 1.74KOHM 0.5% 1/20W 0201
RES SMD 5.49KOHM 0.5% 1/20W 0201
Factory Lead Time:
33 Weeks
33 Weeks
33 Weeks
Package / Case:
0201 (0603 Metric)
0201 (0603 Metric)
0201 (0603 Metric)
Surface Mount:
YES
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
SURFACE MOUNT
Operating Temperature:
-55°C~125°C
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RC
RC
RC
Published:
2010
2010
2010
Size / Dimension:
0.024Lx0.012W 0.60mmx0.30mm
0.024Lx0.012W 0.60mmx0.30mm
0.024Lx0.012W 0.60mmx0.30mm
Tolerance:
±0.5%
±0.5%
±0.5%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
EAR99
EAR99
Temperature Coefficient:
±200ppm/°C
±200ppm/°C
±200ppm/°C
Resistance:
560Ohm
1.74kOhm
5.49kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.05W 1/20W
0.05W 1/20W
0.05W 1/20W
Packing Method:
TR, Paper, 7 Inch
TR, Paper, 7 Inch
TR, Paper, 7 Inch
Max Power Dissipation:
50mW
50mW
50mW
Construction:
Rectangular
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
0.05W
0.05W
0.05W
Features:
Moisture Resistant
Moisture Resistant
Moisture Resistant
Height:
254μm
254μm
254μm
Height Seated (Max):
0.010 0.26mm
0.010 0.26mm
0.010 0.26mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
RC0201DR-07560RL

RC0201DR-07560RL

(In Stock: 26)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.083223

    $0.08

  • 500

    $0.061194

    $30.60

  • 1000

    $0.050995

    $51.00

  • 2000

    $0.046784

    $93.57

  • 5000

    $0.043723

    $218.62

  • 10000

    $0.040673

    $406.73

  • 15000

    $0.039336

    $590.04

  • 50000

    $0.038678

    $1,933.90

Minimum: 1 Multiples: 1

Unit Price: $0.083223

Ext Price: $0.08

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity