RC0402DR-0743R2L alternative parts: RC0402FR-07200KL
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 43.2 OHM 0.5% 1/16W 0402 | RES SMD 200K OHM 1% 1/16W 0402 |
Factory Lead Time: | 33 Weeks | 33 Weeks |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RC | RC |
Published: | 2010 | 2008 |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±0.5% | ±1% |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 43.2Ohm | 200kOhm |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.063W 1/16W | 0.063W 1/16W |
Max Power Dissipation: | 63mW | 63mW |
Features: | Moisture Resistant | Moisture Resistant |
Height: | 406.4μm | 400μm |
Height Seated (Max): | 0.016 0.40mm | 0.016 0.40mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Surface Mount: | - | YES |
Terminal Shape: | - | WRAPAROUND |
Mounting Feature: | - | SURFACE MOUNT |
Voltage Rated: | - | 50V |
JESD-609 Code: | - | e3 |
Termination: | - | SMD/SMT |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Power Rating: | - | 62.5mW |
Voltage - Rated DC: | - | 50V |
Packing Method: | - | TR, Paper, 7 Inch |
Depth: | - | 500μm |
Construction: | - | Rectangular |
Resistor Type: | - | FIXED RESISTOR |
Military Standard: | - | Not |
Case Code (Metric): | - | 1005 |
Case Code (Imperial): | - | 0402 |
Working Voltage: | - | 50V |
REACH SVHC: | - | No SVHC |
Lead Free: | - | Lead Free |

RC0402DR-0743R2L
(In Stock: 38)
YageoQty
Unit Price
Ext Price
1
$0.030132
$0.03
500
$0.022156
$11.08
1000
$0.018463
$18.46
2000
$0.016939
$33.88
5000
$0.015830
$79.15
10000
$0.014726
$147.26
15000
$0.014242
$213.63
50000
$0.014004
$700.20
Minimum: 1 Multiples: 1
Unit Price: $0.030132
Ext Price: $0.03
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity