RC0402FR-070RL alternative parts: RC0402FR-071ML
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 0 OHM JUMPER 1/16W 0402 | RES SMD 1M OHM 1% 1/16W 0402 |
Factory Lead Time: | 24 Weeks | 33 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Voltage Rated: | 50V | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RC | RC |
Published: | 2010 | 2008 |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | Jumper | ±1% |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | 200 ppm/°C | ±100ppm/°C |
Resistance: | 0Ohm | 1MOhm |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.063W 1/16W | 0.063W 1/16W |
Additional Feature: | LASER TRIMMABLE, RATED CURRENT: 1A | - |
Power Rating: | 62.5mW | 63mW |
Packing Method: | TR, PAPER, 7 INCH | TR, Paper, 7 Inch |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Case Code (Metric): | 1005 | - |
Case Code (Imperial): | 0402 | 0402 |
Features: | Moisture Resistant | Moisture Resistant |
Height: | 350μm | 400μm |
Height Seated (Max): | 0.016 0.40mm | 0.016 0.40mm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
Mounting Feature: | - | SURFACE MOUNT |
Pbfree Code: | - | yes |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Voltage - Rated DC: | - | 50V |
Depth: | - | 500μm |
Military Standard: | - | Not |
Voltage - Rated AC: | - | 50V |
REACH SVHC: | - | Unknown |

RC0402FR-070RL
(In Stock: 1047200)
YageoQty
Unit Price
Ext Price
1
$0.000637
$0.01
500
$0.000468
$0.23
1000
$0.000390
$0.39
2000
$0.000358
$0.72
5000
$0.000334
$1.67
10000
$0.000311
$3.11
15000
$0.000301
$4.52
50000
$0.000296
$14.80
Minimum: 1 Multiples: 1
Unit Price: $0.000637
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity