RC0603F300CS alternative parts: CRCW0201249RFKED

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 30 OHM 1% 1/20W 0201
RES SMD 249 OHM 1% 1/20W 0201
Factory Lead Time:
47 Weeks
16 Weeks
Contact Plating:
Tin
Tin
Package / Case:
0201 (0603 Metric)
0201 (0603 Metric)
Surface Mount:
YES
YES
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
Operating Temperature:
-55°C~125°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RC
CRCW
Published:
2015
-
Size / Dimension:
0.024Lx0.012W 0.60mmx0.30mm
0.024Lx0.012W 0.60mmx0.30mm
Tolerance:
±1%
±1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±250ppm/°C
±100ppm/°C
Resistance:
30Ohm
249Ohm
Composition:
Thick Film
Thick Film
Power (Watts):
0.05W 1/20W
0.05W 1/20W
Power Rating:
50mW
50mW
Voltage - Rated DC:
25V
30V
Packing Method:
TR, 7 INCH
TR, Paper, 7 Inch
Max Power Dissipation:
50mW
-
Construction:
Chip
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
0603
0603
Rated Power Dissipation (P):
0.05W
0.05W
Case Code (Imperial):
0201
0201
Features:
Moisture Resistant
-
Height:
254μm
280μm
Height Seated (Max):
0.010 0.26mm
0.011 0.28mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Shape:
-
WRAPAROUND
Weight:
-
170.097139μg
Voltage Rated:
-
30V
Termination:
-
SMD/SMT
ECCN Code:
-
EAR99
Additional Feature:
-
RATED AC VOLTAGE: 30V
RC0603F300CS

RC0603F300CS

(In Stock: 717670)

Samsung Electro-Mechanics

Qty

Unit Price

Ext Price

  • 1

    $0.001071

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.001071

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity