RC0603FR-0711R3L alternative parts: RC0603FR-0720KL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 11.3 OHM 1% 1/10W 0603
RES SMD 20K OHM 1% 1/10W 0603
Factory Lead Time:
33 Weeks
33 Weeks
Surface Mount:
YES
YES
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Contact Plating:
Tin
-
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
Voltage Rated:
75V
75V
Series:
RC
RC
Published:
2009
2008
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±1%
±1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
11.3Ohm
20kOhm
Composition:
Thick Film
Thick Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
Power Rating:
100mW
100mW
Voltage - Rated DC:
50V
50V
Packing Method:
TR, Paper, 7 Inch
TR, Paper, 7 Inch
Max Power Dissipation:
100mW
100mW
Depth:
800μm
800μm
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
Not
Not
Case Code (Metric):
1608
1608
Rated Power Dissipation (P):
0.1W
0.1W
Case Code (Imperial):
0603
0603
Features:
Moisture Resistant
Moisture Resistant
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
Height:
500μm
500μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
REACH SVHC:
-
No SVHC
RC0603FR-0711R3L

RC0603FR-0711R3L

(In Stock: 467486)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.001400

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.001400

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity