RC1210FR-07953KL alternative parts: AF1210FR-074K02L
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 953K OHM 1% 1/2W 1210 | RES SMD 4.02K OHM 1% 1/2W 1210 |
Factory Lead Time: | 33 Weeks | 33 Weeks |
Package / Case: | 1210 (3225 Metric) | 1210 (3225 Metric) |
Surface Mount: | NO | YES |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT; THROUGH HOLE MOUNT | SURFACE MOUNT |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RC | AF |
Published: | 2010 | 2011 |
Size / Dimension: | 0.122Lx0.102W 3.10mmx2.60mm | 0.122Lx0.102W 3.10mmx2.60mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 953kOhm | 4.02kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.5W 1/2W | 0.5W 1/2W |
Packing Method: | TR, Paper, 7 Inch | TR, PAPER, 7 INCH |
Max Power Dissipation: | 500mW | 500mW |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 0.5W | 0.5W |
Features: | Moisture Resistant | Anti-Sulfur, Moisture Resistant |
Height: | 609.6μm | 609.6μm |
Height Seated (Max): | 0.024 0.60mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |

RC1210FR-07953KL
(In Stock: 23)
YageoQty
Unit Price
Ext Price
1
$0.017481
$0.02
500
$0.012854
$6.43
1000
$0.010711
$10.71
2000
$0.009827
$19.65
5000
$0.009184
$45.92
10000
$0.008543
$85.43
15000
$0.008262
$123.93
50000
$0.008124
$406.20
Minimum: 1 Multiples: 1
Unit Price: $0.017481
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity