RC1218FK-07549RL alternative parts: AA1218FK-0715RL, AA1218FK-071K58L
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 549 OHM 1W 1812 WIDE | RES SMD 15 OHM 1W 1812 WIDE | RES SMD 1.58K OHM 1W 1812 WIDE |
Factory Lead Time: | 33 Weeks | 33 Weeks | 33 Weeks |
Surface Mount: | YES | - | - |
Package / Case: | Wide 1812 (4532 Metric), 1218 | Wide 1812 (4532 Metric), 1218 | Wide 1812 (4532 Metric), 1218 |
Terminal Shape: | WRAPAROUND | - | - |
Mounting Feature: | SURFACE MOUNT | - | - |
Published: | 2010 | - | 2016 |
Series: | RC | AA | AA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Size / Dimension: | 0.122Lx0.181W 3.10mmx4.60mm | 0.122Lx0.181W 3.10mmx4.60mm | 0.122Lx0.181W 3.10mmx4.60mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | - | - |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | - | - |
Temperature Coefficient: | ±100ppm/°C | ±150ppm/°C | ±150ppm/°C |
Resistance: | 549Ohm | 15Ohm | 1.58kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - |
Composition: | Thick Film | Thick Film | Thick Film |
Additional Feature: | LASER TRIMMABLE | - | - |
Packing Method: | TR, Embossed, 7 Inch | - | - |
Max Power Dissipation: | 1W | 1W | 1W |
Construction: | Rectangular | - | - |
Resistor Type: | FIXED RESISTOR | - | - |
Case Code (Metric): | 4532 | 4532 | 4532 |
Rated Power Dissipation (P): | 1W | - | - |
Case Code (Imperial): | 1812 | 1812 | 1812 |
Features: | Moisture Resistant | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant |
Height Seated (Max): | 0.026 0.65mm | 0.026 0.65mm | 0.026 0.65mm |
Height: | 660.4μm | 660.4μm | 660.4μm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | - | AEC-Q200 | AEC-Q200 |

RC1218FK-07549RL
(In Stock: 46)
YageoQty
Unit Price
Ext Price
1
$0.070845
$0.07
500
$0.052092
$26.05
1000
$0.043410
$43.41
2000
$0.039826
$79.65
5000
$0.037220
$186.10
10000
$0.034623
$346.23
15000
$0.033485
$502.28
50000
$0.032925
$1,646.25
Minimum: 1 Multiples: 1
Unit Price: $0.070845
Ext Price: $0.07
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity