RC2012F6R8CS alternative parts: RT0805FRE073K01L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Thick Film 0805 6.8 Ohm 1% 1/8W ±100ppm/C Molded SMD T/R
RES SMD 3.01K OHM 1% 1/8W 0805
Factory Lead Time:
47 Weeks
24 Weeks
Contact Plating:
Tin
Tin
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
Supplier Device Package:
0805
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RC
RT
Published:
2015
2009
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±1%
±1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±300ppm/°C
±50ppm/°C
Resistance:
6.8Ohms
3.01kOhm
Max Operating Temperature:
155°C
-
Min Operating Temperature:
-55°C
-
Composition:
Thick Film
Thin Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Power Rating:
125mW
125mW
Voltage - Rated DC:
150V
150V
Max Power Dissipation:
125mW
-
Case Code (Metric):
2012
2012
Case Code (Imperial):
0805
0805
Features:
Moisture Resistant
-
Height:
609.6μm
600μm
Height Seated (Max):
0.026 0.65mm
0.024 0.60mm
Length:
2.0066mm
-
Width:
1.2446mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Terminal Shape:
-
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
Voltage Rated:
-
150V
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Termination:
-
SMD/SMT
ECCN Code:
-
EAR99
Additional Feature:
-
HIGH PRECISION
Packing Method:
-
TR, Paper, 7 Inch
Depth:
-
1.25mm
Construction:
-
Rectangular
Resistor Type:
-
FIXED RESISTOR
Military Standard:
-
Not
RC2012F6R8CS

RC2012F6R8CS

(In Stock: 895723)

Samsung Electro-Mechanics

Qty

Unit Price

Ext Price

  • 1

    $0.003156

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.003156

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity