RC2012F7871CS alternative parts: RT0805FRE0738R3L, AA0805FR-07324KL
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 7.87K OHM 1% 1/8W 0805 | RES SMD 38.3 OHM 1% 1/8W 0805 | RES SMD 324K OHM 1% 1/8W 0805 |
Factory Lead Time: | 47 Weeks | 17 Weeks | 33 Weeks |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) | 0805 (2012 Metric) |
Surface Mount: | YES | YES | - |
Terminal Shape: | WRAPAROUND | WRAPAROUND | - |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RC | RT | AA |
Published: | 2015 | 2009 | 2015 |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | e3 | - |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±50ppm/°C | ±150ppm/°C |
Resistance: | 7.87kOhm | 38.3Ohm | 324kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Thick Film | Thin Film | Thick Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Additional Feature: | PRECISION | HIGH PRECISION | - |
Power Rating: | 125mW | 125mW | - |
Voltage - Rated DC: | 150V | 150V | - |
Packing Method: | TR, 7 INCH | TR, Paper, 7 Inch | - |
Construction: | Chip | Rectangular | - |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | - |
Case Code (Metric): | 2012 | 2012 | - |
Features: | Moisture Resistant | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant |
Height: | 500μm | 600μm | 609.6μm |
Height Seated (Max): | 0.026 0.66mm | 0.024 0.60mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | - |
Weight: | - | 5.499807mg | - |
Voltage Rated: | - | 150V | - |
Termination: | - | SMD/SMT | - |
ECCN Code: | - | EAR99 | - |
Case Code (Imperial): | - | 0805 | - |
Max Power Dissipation: | - | - | 125mW |
Ratings: | - | - | AEC-Q200 |

RC2012F7871CS
(In Stock: 20)
Samsung Electro-MechanicsQty
Unit Price
Ext Price
1
$0.051370
$0.05
500
$0.037772
$18.89
1000
$0.031476
$31.48
2000
$0.028877
$57.75
5000
$0.026988
$134.94
10000
$0.025105
$251.05
15000
$0.024280
$364.20
50000
$0.023874
$1,193.70
Minimum: 1 Multiples: 1
Unit Price: $0.051370
Ext Price: $0.05
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity