RCL122533K0JNEG alternative parts: 73WL7R020J

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 33K OHM 2W 2512 WIDE
RES 0.02 OHM 5% 2W 2512 WIDE
Factory Lead Time:
12 Weeks
28 Weeks
Package / Case:
Wide 2512 (6432 Metric), 1225
Wide 2512 (6432 Metric), 1225
Supplier Device Package:
1225
-
Voltage Rated:
200V
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Published:
2013
-
Series:
RCL
73WLx
Size / Dimension:
0.126Lx0.248W 3.20mmx6.30mm
0.126Lx0.248W 3.20mmx6.30mm
Tolerance:
±5%
±5%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
-
Temperature Coefficient:
±200ppm/°C
±500ppm/°C
Resistance:
33kOhms
20mOhm
Max Operating Temperature:
155°C
-
Min Operating Temperature:
-55°C
-
Composition:
Thick Film
Thick Film
Power (Watts):
2W
2W
Power Rating:
2W
-
Case Code (Metric):
3263
-
Case Code (Imperial):
1225
-
Features:
Automotive AEC-Q200
Current Sense
Height:
750μm
-
Height Seated (Max):
0.031 0.80mm
0.028 0.71mm
Length:
3.2mm
-
Width:
6.3mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
RCL122533K0JNEG

RCL122533K0JNEG

(In Stock: 571)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.669495

    $0.67

  • 10

    $0.631599

    $6.32

  • 100

    $0.595848

    $59.58

  • 500

    $0.562121

    $281.06

  • 1000

    $0.530303

    $530.30

Minimum: 1 Multiples: 1

Unit Price: $0.669495

Ext Price: $0.67

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity