RCS1608F4R87CS alternative parts: RT0603FRE0716K5L
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 4.87 OHM 1% 1/10W 0603 | RES SMD 16.5K OHM 1% 1/10W 0603 |
Factory Lead Time: | 26 Weeks | 24 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Supplier Device Package: | 0603 | - |
Series: | RCS | RT |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±300ppm/°C | ±50ppm/°C |
Resistance: | 4.87Ohms | 16.5kOhm |
Composition: | Thick Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W |
Features: | Anti-Sulfur, Moisture Resistant | - |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Surface Mount: | - | YES |
Terminal Shape: | - | WRAPAROUND |
Mounting Feature: | - | SURFACE MOUNT |
Weight: | - | 2.012816mg |
Voltage Rated: | - | 75V |
Published: | - | 2009 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Termination: | - | SMD/SMT |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Additional Feature: | - | HIGH PRECISION |
Power Rating: | - | 100mW |
Voltage - Rated DC: | - | 50V |
Packing Method: | - | TR, Paper, 7 Inch |
Depth: | - | 800μm |
Construction: | - | Rectangular |
Resistor Type: | - | FIXED RESISTOR |
Military Standard: | - | Not |
Case Code (Metric): | - | 1608 |
Rated Power Dissipation (P): | - | 0.1W |
Case Code (Imperial): | - | 0603 |
Height: | - | 550μm |
Lead Free: | - | Lead Free |

RCS1608F4R87CS
(In Stock: 38)
Samsung Electro-MechanicsQty
Unit Price
Ext Price
1
$0.023331
$0.02
500
$0.017155
$8.58
1000
$0.014296
$14.30
2000
$0.013115
$26.23
5000
$0.012257
$61.28
10000
$0.011402
$114.02
15000
$0.011027
$165.40
50000
$0.010843
$542.15
Minimum: 1 Multiples: 1
Unit Price: $0.023331
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity