RCS2012F27R4CS alternative parts: RT0805FRE0738R3L, AA0805FR-07324KL
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 27.4 OHM 1% 1/8W 0805 | RES SMD 38.3 OHM 1% 1/8W 0805 | RES SMD 324K OHM 1% 1/8W 0805 |
Factory Lead Time: | 26 Weeks | 17 Weeks | 33 Weeks |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) | 0805 (2012 Metric) |
Supplier Device Package: | 0805 | - | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RCS | RT | AA |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±50ppm/°C | ±150ppm/°C |
Resistance: | 27.4Ohms | 38.3Ohm | 324kOhm |
Composition: | Thick Film | Thin Film | Thick Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Features: | Anti-Sulfur, Moisture Resistant | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant |
Height Seated (Max): | 0.026 0.66mm | 0.024 0.60mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Surface Mount: | - | YES | - |
Terminal Shape: | - | WRAPAROUND | - |
Mounting Feature: | - | SURFACE MOUNT | - |
Weight: | - | 5.499807mg | - |
Voltage Rated: | - | 150V | - |
Published: | - | 2009 | 2015 |
JESD-609 Code: | - | e3 | - |
Pbfree Code: | - | yes | yes |
Termination: | - | SMD/SMT | - |
ECCN Code: | - | EAR99 | - |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Additional Feature: | - | HIGH PRECISION | - |
Power Rating: | - | 125mW | - |
Voltage - Rated DC: | - | 150V | - |
Packing Method: | - | TR, Paper, 7 Inch | - |
Construction: | - | Rectangular | - |
Resistor Type: | - | FIXED RESISTOR | - |
Case Code (Metric): | - | 2012 | - |
Case Code (Imperial): | - | 0805 | - |
Height: | - | 600μm | 609.6μm |
Lead Free: | - | Lead Free | - |
Max Power Dissipation: | - | - | 125mW |
Ratings: | - | - | AEC-Q200 |

RCS2012F27R4CS
(In Stock: 728048)
Samsung Electro-MechanicsQty
Unit Price
Ext Price
1
$0.002367
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.002367
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity