REC3-1212DRW/H2/A/SMD alternative parts: REC3-4805SRWZ/H4/A

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONV DC/DC 3W 9-18VIN /-12VOUT
CONV DC/DC 3W SGL 5V OUT DIP24
Factory Lead Time:
9 Weeks
9 Weeks
Mount:
Surface Mount
PCB, Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
24-SMD Module, 18 Leads
24-DIP Module, 8 Leads
Weight:
13g
13g
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
Series:
ECONOLINE REC3-DRW (3W)
ECONOLINE REC3-SRW (3W)
Size / Dimension:
1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm
1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
18
9
ECCN Code:
EAR99
EAR99
Type:
Isolated Module
Isolated Module
Applications:
ITE (Commercial)
ITE (Commercial), Medical
Max Power Dissipation:
3W
3W
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
PIN/PEG
Number of Functions:
1
1
JESD-30 Code:
R-PDMA-G18
R-PDMA-P9
Number of Outputs:
2
1
Qualification Status:
Not Qualified
Not Qualified
Efficiency:
85%
79%
Voltage - Isolation:
2kV
4kV
Voltage - Input (Max):
18V
72V
Output Voltage:
12V
5V
Max Output Current:
125mA
600mA
Voltage - Input (Min):
9V
36V
Input Voltage-Nom:
12V
48V
Trim/Adjustable Output:
NO
NO
Output Current:
125mA
600mA
Output Power:
3W
3W
Max Output Voltage:
12V
5V
Voltage - Output 2:
-12V
-
Total Power Output-Max:
3W
3W
Nominal Input Voltage:
12V
48V
Features:
SCP
SCP
Length:
31.8mm
-
Height:
10.9mm
10.2mm
Width:
19.9mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Number of Pins:
-
8
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Terminal Pitch:
-
2.54mm
Depth:
-
20.3mm
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Current - Output 1:
-
600mA
Isolation:
-
Isolated
Lead Free:
-
Lead Free
REC3-1212DRW/H2/A/SMD

REC3-1212DRW/H2/A/SMD

(In Stock: 46)

Recom Power

Qty

Unit Price

Ext Price

  • 1

    $25.128591

    $25.13

  • 10

    $23.706218

    $237.06

  • 100

    $22.364357

    $2,236.44

  • 500

    $21.098450

    $10,549.22

  • 1000

    $19.904198

    $19,904.20

Minimum: 1 Multiples: 1

Unit Price: $25.128591

Ext Price: $25.13

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity