REC3-1212DRW/H2/A/SMD alternative parts: REC3.5-2424SRW/R8/A
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CONV DC/DC 3W 9-18VIN /-12VOUT | CONV DC/DC 3.5W 18-36VIN 24VOUT |
Factory Lead Time: | 9 Weeks | 11 Weeks |
Mount: | Surface Mount | Through Hole |
Mounting Type: | Surface Mount | Through Hole |
Package / Case: | 24-SMD Module, 18 Leads | 24-DIP Module, 6 Leads |
Weight: | 13g | 14g |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tube |
Series: | ECONOLINE REC3-DRW (3W) | ECONOLINE REC3.5/R (3.5W) |
Size / Dimension: | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 18 | 6 |
ECCN Code: | EAR99 | EAR99 |
Type: | Isolated Module | Isolated Module |
Applications: | ITE (Commercial) | ITE (Commercial), Medical |
Max Power Dissipation: | 3W | 3.5W |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | PIN/PEG |
Number of Functions: | 1 | 1 |
JESD-30 Code: | R-PDMA-G18 | - |
Number of Outputs: | 2 | 1 |
Qualification Status: | Not Qualified | Not Qualified |
Efficiency: | 85% | 84% |
Voltage - Isolation: | 2kV | 8kV |
Voltage - Input (Max): | 18V | 36V |
Output Voltage: | 12V | 24V |
Max Output Current: | 125mA | 145mA |
Voltage - Input (Min): | 9V | 18V |
Input Voltage-Nom: | 12V | 24V |
Trim/Adjustable Output: | NO | NO |
Output Current: | 125mA | 145mA |
Output Power: | 3W | 3.5W |
Max Output Voltage: | 12V | 24V |
Voltage - Output 2: | -12V | - |
Total Power Output-Max: | 3W | - |
Nominal Input Voltage: | 12V | 24V |
Features: | SCP | SCP |
Length: | 31.8mm | 32mm |
Height: | 10.9mm | 10.2mm |
Width: | 19.9mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Number of Pins: | - | 6 |
Pbfree Code: | - | yes |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Terminal Pitch: | - | 2.54mm |
Depth: | - | 20.3mm |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Isolation: | - | Isolated |
Lead Free: | - | Lead Free |

REC3-1212DRW/H2/A/SMD
(In Stock: 46)
Recom PowerQty
Unit Price
Ext Price
1
$25.128591
$25.13
10
$23.706218
$237.06
100
$22.364357
$2,236.44
500
$21.098450
$10,549.22
1000
$19.904198
$19,904.20
Minimum: 1 Multiples: 1
Unit Price: $25.128591
Ext Price: $25.13
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity