RG1608P-3402-W-T5 alternative parts: RG1608N-473-W-T1, RT0603WRE0744K2L
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 34K OHM 0.05% 1/10W 0603 | RES SMD 47K OHM 0.05% 1/10W 0603 | RES SMD 44.2K OHM 1/10W 0603 |
Factory Lead Time: | 18 Weeks | 11 Weeks | 17 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) | 0603 (1608 Metric) |
Surface Mount: | YES | YES | - |
Terminal Shape: | WRAPAROUND | WRAPAROUND | - |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT | - |
Voltage Rated: | 75V | 75V | 75V |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RG | RG | RT |
Published: | 2007 | 2007 | 2009 |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±0.05% | ±0.05% | ±0.05% |
JESD-609 Code: | e3 | e3 | - |
Pbfree Code: | yes | - | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 | - |
Temperature Coefficient: | ±25ppm/°C | ±10ppm/°C | ±50ppm/°C |
Resistance: | 34kOhm | 47kOhm | 44.2kOhm |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) | - |
Composition: | Thin Film | Thin Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W | 0.1W 1/10W |
Additional Feature: | ANTI-SULFUR, HIGH PRECISION | ULTRA PRECISION | - |
Power Rating: | 62.5mW | 62.5mW | 100mW |
Voltage - Rated DC: | 75V | 75V | - |
Packing Method: | TR, Paper, 7 Inch | TR | - |
Max Power Dissipation: | 100mW | 100mW | 100mW |
Construction: | Rectangular | Chip | - |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | - |
Case Code (Metric): | 1608 | 1608 | - |
Rated Power Dissipation (P): | 0.1667W | 0.1W | - |
Case Code (Imperial): | 0603 | 0603 | - |
Features: | Anti-Sulfur, Automotive AEC-Q200 | Anti-Sulfur, Automotive AEC-Q200 | Moisture Resistant |
Height: | 508μm | 508μm | 550μm |
Height Seated (Max): | 0.020 0.50mm | 0.020 0.50mm | 0.022 0.55mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | - |
Ratings: | AEC-Q200 | AEC-Q200 | - |
Reach Compliance Code: | - | unknown | - |

RG1608P-3402-W-T5
(In Stock: 25)
SusumuQty
Unit Price
Ext Price
1
$0.171017
$0.17
10
$0.161337
$1.61
100
$0.152205
$15.22
500
$0.143589
$71.79
1000
$0.135461
$135.46
Minimum: 1 Multiples: 1
Unit Price: $0.171017
Ext Price: $0.17
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity