RGC0603DTC11K5 alternative parts: ERA-3AHD18R2V

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 11.5KOHM 0.5% 1/10W 0603
PANASONIC ELECTRONIC COMPONENTS ERA-3AHD18R2V RES
Factory Lead Time:
16 Weeks
12 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RGC
ERA-3A
Published:
2011
2014
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±0.5%
±0.5%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Temperature Coefficient:
±50ppm/°C
±50ppm/°C
Resistance:
11.5kOhm
18.2Ohm
Composition:
Thick Film
Thin Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
Power Rating:
100mW
100mW
Packing Method:
TR, Paper, 7 Inch
TR, PUNCHED, 7 INCH
Max Power Dissipation:
100mW
100mW
Construction:
Rectangular
Chip
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
0.1W
0.1W
Working Voltage:
75V
-
Features:
Automotive AEC-Q200
Automotive AEC-Q200
Height:
558.8μm
558.8μm
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Voltage Rated:
-
150V
Additional Feature:
-
STANDARD: IEC60115-8
Voltage - Rated DC:
-
75V
Case Code (Metric):
-
1608
Case Code (Imperial):
-
0603
REACH SVHC:
-
Unknown
Lead Free:
-
Lead Free
RGC0603DTC11K5

RGC0603DTC11K5

(In Stock: 23)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.062017

    $0.06

  • 500

    $0.045600

    $22.80

  • 1000

    $0.038000

    $38.00

  • 2000

    $0.034863

    $69.73

  • 5000

    $0.032582

    $162.91

  • 10000

    $0.030309

    $303.09

  • 15000

    $0.029312

    $439.68

  • 50000

    $0.028822

    $1,441.10

Minimum: 1 Multiples: 1

Unit Price: $0.062017

Ext Price: $0.06

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity