RGC0805FTC221R alternative parts: RC0805FR-0736R5L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 221 OHM 1% 1/8W 0805
RES SMD 36.5 OHM 1% 1/8W 0805
Factory Lead Time:
16 Weeks
33 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
-
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RGC
RC
Published:
2011
2004
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±1%
±1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±50ppm/°C
±100ppm/°C
Resistance:
221Ohm
36.5Ohm
Composition:
Thick Film
Thick Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Power Rating:
125mW
125mW
Packing Method:
TR, Paper, 7 Inch
TR, Paper, 7 Inch
Max Power Dissipation:
125mW
125mW
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Working Voltage:
150V
-
Height:
609.6μm
500μm
Height Seated (Max):
0.024 0.60mm
0.024 0.60mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
Mounting Feature:
-
SURFACE MOUNT
Voltage Rated:
-
150V
Termination:
-
SMD/SMT
Voltage - Rated DC:
-
150V
Depth:
-
1.25mm
Military Standard:
-
Not
Case Code (Metric):
-
2012
Case Code (Imperial):
-
0805
Features:
-
Moisture Resistant
Lead Free:
-
Lead Free
RGC0805FTC221R

RGC0805FTC221R

(In Stock: 790168)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.002367

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.002367

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity