RGC0805FTC221R alternative parts: RC2012F330CS, RC0805FR-0736R5L
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 221 OHM 1% 1/8W 0805 | Res Thick Film 0805 33 Ohm 1% 0.125W(1/8W) ±100ppm/C Pad SMD T/R | RES SMD 36.5 OHM 1% 1/8W 0805 |
Factory Lead Time: | 16 Weeks | 47 Weeks | 33 Weeks |
Contact Plating: | Tin | Tin | Tin |
Mount: | Surface Mount | - | - |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) | 0805 (2012 Metric) |
Terminal Shape: | WRAPAROUND | - | WRAPAROUND |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RGC | RC | RC |
Published: | 2011 | 2015 | 2004 |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | - | EAR99 |
Temperature Coefficient: | ±50ppm/°C | ±100ppm/°C | ±100ppm/°C |
Resistance: | 221Ohm | 33Ohm | 36.5Ohm |
Composition: | Thick Film | Thick Film | Thick Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Power Rating: | 125mW | 125mW | 125mW |
Packing Method: | TR, Paper, 7 Inch | TR, 7 INCH | TR, Paper, 7 Inch |
Max Power Dissipation: | 125mW | 125mW | 125mW |
Construction: | Rectangular | Chip | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Working Voltage: | 150V | - | - |
Height: | 609.6μm | 609.6μm | 500μm |
Height Seated (Max): | 0.024 0.60mm | 0.026 0.65mm | 0.024 0.60mm |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Surface Mount: | - | YES | YES |
Mounting Feature: | - | SURFACE MOUNT | SURFACE MOUNT |
Voltage - Rated DC: | - | 150V | 150V |
Depth: | - | 1.25mm | 1.25mm |
Military Standard: | - | Not | Not |
Case Code (Metric): | - | 2012 | 2012 |
Case Code (Imperial): | - | 0805 | 0805 |
Features: | - | Moisture Resistant | Moisture Resistant |
Lead Free: | - | Lead Free | Lead Free |
Voltage Rated: | - | - | 150V |
Termination: | - | - | SMD/SMT |

RGC0805FTC221R
(In Stock: 790168)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.002367
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.002367
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity