RHC2512FT1R05 alternative parts: RMCF2512FT1M20, RL2512FK-070R01L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 1.05 OHM 1% 2W 2512
Res Thick Film 2512 1.2M Ohm 1% 1W 100ppm/C Molded SMD SMD Plastic T/R
RES 0.01 OHM 1% 1W 2512
Factory Lead Time:
17 Weeks
20 Weeks
33 Weeks
Contact Plating:
Tin
Tin
Tin
Mount:
Surface Mount
Surface Mount
-
Package / Case:
2512 (6432 Metric)
2512 (6432 Metric)
2512 (6432 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RHC
RMCF
RL
Published:
2009
2012
2008
Size / Dimension:
0.248Lx0.126W 6.30mmx3.20mm
0.248Lx0.126W 6.30mmx3.20mm
0.250Lx0.126W 6.35mmx3.20mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
EAR99
EAR99
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±1500ppm/°C
Resistance:
1.05Ohm
1.2MOhm
10mOhm
Composition:
Thick Film
Thick Film
Thick Film
Power Rating:
2W
1W
1W
Packing Method:
TR, Embossed Plastic, 7 Inch
TR, Plastic, 7 Inch
TR, EMBOSSED, 7 INCH
Max Power Dissipation:
2W
-
-
Construction:
RECTANGULAR PACKAGE
Rectangular
Chip
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
2W
1W
1W
Features:
Moisture Resistant
Automotive AEC-Q200
Automotive AEC-Q200, Current Sense, Moisture Resistant
Height:
711.2μm
700μm
-
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
0.026 0.65mm
Radiation Hardening:
No
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Voltage Rated:
-
500V
500V
Ratings:
-
AEC-Q200
AEC-Q200
Surface Mount:
-
-
YES
Mounting Feature:
-
-
SURFACE MOUNT
Termination:
-
-
SMD/SMT
Additional Feature:
-
-
LASER TRIMMABLE
Depth:
-
-
3.2mm
Military Standard:
-
-
Not
Case Code (Metric):
-
-
6432
Case Code (Imperial):
-
-
2512
Lead Free:
-
-
Lead Free
RHC2512FT1R05

RHC2512FT1R05

(In Stock: 31)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.455059

    $0.46

  • 10

    $0.429301

    $4.29

  • 100

    $0.405000

    $40.50

  • 500

    $0.382076

    $191.04

  • 1000

    $0.360449

    $360.45

Minimum: 1 Multiples: 1

Unit Price: $0.455059

Ext Price: $0.46

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity