RHC2512FT412R alternative parts: ERJ-1TNF3481U, CRCW25122K61FKEG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 412 OHM 1% 2W 2512
RES SMD 3.48K OHM 1% 1W 2512
RES SMD 2.61K OHM 1% 1W 2512
Factory Lead Time:
17 Weeks
12 Weeks
12 Weeks
Contact Plating:
Tin
Tin
Tin
Mount:
Surface Mount
Surface Mount
-
Package / Case:
2512 (6432 Metric)
2512 (6432 Metric)
2512 (6432 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RHC
ERJ
CRCW
Published:
2009
2011
2013
Size / Dimension:
0.248Lx0.126W 6.30mmx3.20mm
0.252Lx0.126W 6.40mmx3.20mm
0.248Lx0.124W 6.30mmx3.15mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
EAR99
EAR99
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±100ppm/°C
Resistance:
412Ohm
3.48kOhm
2.61kOhm
Composition:
Thick Film
Thick Film
Thick Film
Power Rating:
2W
1W
1W
Packing Method:
TR, Embossed Plastic, 7 Inch
TR, Embossed, 7 Inch
TR, BLISTER, 7 INCH
Max Power Dissipation:
2W
1W
1W
Construction:
RECTANGULAR PACKAGE
Chip
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
2W
1W
1W
Features:
Moisture Resistant
Automotive AEC-Q200
Automotive AEC-Q200
Height:
711.2μm
711.2μm
700μm
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
0.028 0.70mm
Radiation Hardening:
No
-
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Voltage Rated:
-
200V
500V
Termination:
-
SMD/SMT
-
Additional Feature:
-
PRECISION, STANDARD: IEC60115-8
RATED AC VOLTAGE (V): 500
Voltage - Rated DC:
-
200V
500V
Case Code (Metric):
-
6432
6432
Case Code (Imperial):
-
2512
2512
Lead Free:
-
Lead Free
Lead Free
Ratings:
-
AEC-Q200
AEC-Q200
Surface Mount:
-
-
YES
Mounting Feature:
-
-
SURFACE MOUNT
Weight:
-
-
40.511469mg
RHC2512FT412R

RHC2512FT412R

(In Stock: 37)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.310443

    $0.31

  • 10

    $0.292871

    $2.93

  • 100

    $0.276293

    $27.63

  • 500

    $0.260654

    $130.33

  • 1000

    $0.245900

    $245.90

Minimum: 1 Multiples: 1

Unit Price: $0.310443

Ext Price: $0.31

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity