RK73B2BRTTD180G alternative parts: RK73B2BTTD135G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 18 OHM 2% 1/4W 1206
RES 1.3M OHM 2% 1/4W 1206
Factory Lead Time:
7 Weeks
6 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
Surface Mount:
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
Operating Temperature:
-55°C~125°C
-55°C~155°C
Series:
RK73-RT
RK73B
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±2%
±2%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±200ppm/°C
±200ppm/°C
Resistance:
18Ohm
1.3MOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thick Film
Thick Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Packing Method:
TR, Punched Paper, 7 Inch
TR, Punched Paper, 7 Inch
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Features:
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Packaging:
-
Tape & Reel (TR)
RK73B2BRTTD180G

RK73B2BRTTD180G

(In Stock: 48)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.185667

    $0.19

  • 10

    $0.175158

    $1.75

  • 100

    $0.165243

    $16.52

  • 500

    $0.155890

    $77.94

  • 1000

    $0.147066

    $147.07

Minimum: 1 Multiples: 1

Unit Price: $0.185667

Ext Price: $0.19

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity