RK73B3ATTE134J alternative parts: RL2512JK-070R62L, AC2512JK-07560KL
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Thick Film Resistors - SMD 1watts 130Kohms 5% | Res Thick Film 2512 0.62 Ohm 5% 1W ±200ppm/C Molded SMD Embossed T/R | RES SMD 560K OHM 5% 1W 2512 |
Factory Lead Time: | 6 Weeks | 33 Weeks | 33 Weeks |
Package / Case: | 2512 (6432 Metric) | 2512 (6432 Metric) | 2512 (6432 Metric) |
Surface Mount: | YES | YES | YES |
Terminal Shape: | WRAPAROUND | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT | - |
Voltage Rated: | 200V | - | 200V |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RK73B | RL | AC |
Published: | 2015 | 2010 | 2012 |
Size / Dimension: | 0.248Lx0.122W 6.30mmx3.10mm | 0.250Lx0.126W 6.35mmx3.20mm | 0.250Lx0.122W 6.35mmx3.10mm |
Tolerance: | ±5% | ±5% | ±5% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Termination: | SMD/SMT | - | - |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Temperature Coefficient: | ±200ppm/°C | ±200ppm/°C | ±100ppm/°C |
Resistance: | 130kOhm | 620mOhm | 560kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thick Film | Thick Film | Thick Film |
Power Rating: | 1W | 1W | 1W |
Voltage - Rated DC: | 200V | - | - |
Packing Method: | TR, Embossed Plastic, 7 Inch | TR, EMBOSSED, 7 INCH | TR, EMBOSSED, 7 INCH |
Depth: | 3.1mm | 3.2mm | - |
Construction: | Rectangular | Chip | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Military Standard: | Not | Not | - |
Case Code (Metric): | 6332 | - | - |
Rated Power Dissipation (P): | 1W | 1W | 1W |
Case Code (Imperial): | 2512 | - | - |
Features: | Automotive AEC-Q200, Moisture Resistant | Automotive AEC-Q200, Current Sense, Moisture Resistant | Automotive AEC-Q200, Moisture Resistant |
Height: | 600μm | 660.4μm | 650μm |
Height Seated (Max): | 0.028 0.70mm | 0.026 0.65mm | 0.026 0.65mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | - |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |
Additional Feature: | - | LASER TRIMMABLE | LASER TRIMMABLE |
Max Power Dissipation: | - | 1W | 1W |

RK73B3ATTE134J
(In Stock: 5581)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.217167
$0.22
10
$0.204875
$2.05
100
$0.193278
$19.33
500
$0.182338
$91.17
1000
$0.172017
$172.02
Minimum: 1 Multiples: 1
Unit Price: $0.217167
Ext Price: $0.22
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity