RK73H2ATTD1134F alternative parts: SG73P2ATTD1740F, RK73H2ATTD10R5F
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Thick Film Resistors 1/4W 1.13M OHM 1% | RES 174 OHM 1% 1/4W 0805 | Res 10.5 Ohm 1% 1/4W 0805 |
Factory Lead Time: | 8 Weeks | 10 Weeks | 8 Weeks |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) | 0805 (2012 Metric) |
Supplier Device Package: | 0805 | - | 0805 |
Voltage Rated: | 150V | - | 150V |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RK73H | SG73P | RK73H |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Termination: | SMD/SMT | - | SMD/SMT |
Temperature Coefficient: | ±400ppm/°C | ±100ppm/°C | ±100ppm/°C |
Resistance: | 1.13MOhms | 174Ohm | 10.5Ohms |
Max Operating Temperature: | 155°C | - | 155°C |
Min Operating Temperature: | -55°C | - | -55°C |
Composition: | Thick Film | Thick Film | Thick Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Power Rating: | 125mW | - | 125mW |
Voltage - Rated DC: | 150V | - | 150V |
Depth: | 1.25mm | - | 1.25mm |
Military Standard: | Not | - | Not |
Case Code (Metric): | 2012 | - | 2012 |
Case Code (Imperial): | 0805 | - | 0805 |
Features: | Automotive AEC-Q200, Moisture Resistant | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | Automotive AEC-Q200, Moisture Resistant |
Height: | 500μm | - | 500μm |
Height Seated (Max): | 0.024 0.60mm | 0.024 0.60mm | 0.024 0.60mm |
Length: | 2mm | - | 2mm |
Width: | 1.25mm | - | 1.25mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - | - |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |
Published: | - | - | 2007 |

RK73H2ATTD1134F
(In Stock: 35)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.080266
$0.08
500
$0.059019
$29.51
1000
$0.049183
$49.18
2000
$0.045122
$90.24
5000
$0.042170
$210.85
10000
$0.039228
$392.28
15000
$0.037938
$569.07
50000
$0.037304
$1,865.20
Minimum: 1 Multiples: 1
Unit Price: $0.080266
Ext Price: $0.08
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity