RL2010FK-070R03L alternative parts: RL2010FK-070R11L
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Thick Film 2010 0.03 Ohm 1% 0.75W(3/4W) ±1200ppm/C Molded SMD Embossed T/R | RES SMD 0.11 OHM 1% 3/4W 2010 |
Factory Lead Time: | 33 Weeks | 33 Weeks |
Package / Case: | 2010 (5125 Metric) | 2010 (5125 Metric) |
Surface Mount: | YES | YES |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RL | RL |
Published: | 2010 | 2010 |
Size / Dimension: | 0.197Lx0.098W 5.00mmx2.50mm | 0.197Lx0.098W 5.00mmx2.50mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±1200ppm/°C | ±600ppm/°C |
Resistance: | 30mOhm | 110mOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.75W 3/4W | 0.75W 3/4W |
Additional Feature: | LASER TRIMMABLE | LASER TRIMMABLE |
Packing Method: | TR, EMBOSSED, 7 INCH | TR, EMBOSSED, 7 INCH |
Max Power Dissipation: | 750mW | 750mW |
Depth: | 2.5mm | - |
Construction: | Chip | Chip |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Military Standard: | Not | - |
Rated Power Dissipation (P): | 0.75W | 0.75W |
Features: | Automotive AEC-Q200, Current Sense, Moisture Resistant | Automotive AEC-Q200, Current Sense, Moisture Resistant |
Height: | 660.4μm | 660.4μm |
Height Seated (Max): | 0.026 0.65mm | 0.026 0.65mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |
ECCN Code: | - | EAR99 |

RL2010FK-070R03L
(In Stock: 11410)
YageoQty
Unit Price
Ext Price
1
$0.043461
$0.04
500
$0.031957
$15.98
1000
$0.026631
$26.63
2000
$0.024432
$48.86
5000
$0.022833
$114.16
10000
$0.021240
$212.40
15000
$0.020542
$308.13
50000
$0.020199
$1,009.95
Minimum: 1 Multiples: 1
Unit Price: $0.043461
Ext Price: $0.04
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity