RLR05C1001FSB14 alternative parts: RLR05C1000FSB14
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Epoxy | Res Metal Film 100 Ohm 1% 0.125W(1/8W) ±100ppm/C 0.001% Epoxy AXL Bulk |
Factory Lead Time: | 17 Weeks | 17 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin |
Package / Case: | Axial | Axial |
Number of Pins: | 2 | - |
Supplier Device Package: | Axial | Axial |
Voltage Rated: | 200V | 200V |
Operating Temperature: | -65°C~150°C | -65°C~150°C |
Packaging: | Bulk | Bulk |
Series: | Military, MIL-PRF-39017/05, RLR05 | Military, MIL-PRF-39017/05, RLR05 |
Published: | 2008 | 2013 |
Size / Dimension: | 0.066Diax0.150L 1.68mmx3.81mm | 0.066Diax0.150L 1.68mmx3.81mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
Termination: | Axial | Axial |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 1kOhms | 100Ohms |
Max Operating Temperature: | 150°C | 150°C |
Min Operating Temperature: | -65°C | -65°C |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Power Rating: | 125mW | 125mW |
Voltage - Rated DC: | 200V | 200V |
Max Power Dissipation: | 125mW | 125mW |
Military Standard: | MIL-PRF-39017 | MIL-PRF-39017 |
Lead Length: | 31.8mm | - |
Failure Rate: | S (0.001%) | S (0.001%) |
Lead Diameter: | 410 μm | - |
Wire/Cable Diameter: | 50.8 μm | - |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
Diameter: | 1.68mm | 1.68mm |
Length: | 4.75mm | 3.81mm |
Width: | 1.68mm | 1.68mm |
REACH SVHC: | Unknown | Unknown |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |

RLR05C1001FSB14
(In Stock: 658)
Vishay DaleQty
Unit Price
Ext Price
1
$2.669214
$2.67
10
$2.518126
$25.18
100
$2.375591
$237.56
500
$2.241124
$1,120.56
1000
$2.114267
$2,114.27
Minimum: 1 Multiples: 1
Unit Price: $2.669214
Ext Price: $2.67
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity