RLR05C2103FPRE6 alternative parts: RLR05C14R0FSRSL, RLR05C2102FSR3619

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 210K Ohm 1% 1/8W 100ppm/C 0.1% Conformal AXL Thru-Hole T/R
RES 14 OHM 1% 1/8W AXIAL
Res Metal Film 21K Ohm 1% 1/8W 100ppm/C 0.001% Conformal AXL Thru-Hole T/R
Contact Plating:
Lead, Tin
-
Lead, Tin
Mount:
Through Hole
-
Through Hole
Package / Case:
Axial
Axial
Axial
Supplier Device Package:
Axial
Axial
Axial
Operating Temperature:
-65°C~150°C
-65°C~150°C
-65°C~150°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-39017/05, RLR05
Military, MIL-PRF-39017/05, RLR05
Military, MIL-PRF-39017/05, RLR05
Size / Dimension:
0.066Diax0.150L 1.68mmx3.81mm
0.066Diax0.150L 1.68mmx3.81mm
0.066Diax0.150L 1.68mmx3.81mm
Tolerance:
±1%
±1%
±1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Not Applicable
Number of Terminations:
2
2
2
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±100ppm/°C
Resistance:
210kOhms
14Ohms
21kOhms
Max Operating Temperature:
150°C
-
150°C
Min Operating Temperature:
-65°C
-
-65°C
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Power Rating:
125mW
125mW
125mW
Military Standard:
MIL-PRF-39017
-
MIL-PRF-39017
Failure Rate:
P (0.1%)
S (0.001%)
S (0.001%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Diameter:
1.68mm
-
1.68mm
Length:
4.75mm
3.81mm
4.75mm
Width:
1.68mm
1.68mm
1.68mm
Radiation Hardening:
No
-
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Contains Lead
Factory Lead Time:
-
17 Weeks
14 Weeks
Published:
-
2013
-
Max Power Dissipation:
-
125mW
-
RLR05C2103FPRE6

RLR05C2103FPRE6

(In Stock: 18)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $1.431042

    $1.43

  • 10

    $1.350039

    $13.50

  • 100

    $1.273622

    $127.36

  • 500

    $1.201530

    $600.76

  • 1000

    $1.133519

    $1,133.52

Minimum: 1 Multiples: 1

Unit Price: $1.431042

Ext Price: $1.43

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity