RLR07C1100GSR36 alternative parts: RLR07C5101GRRE723

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 110 OHM 2% 1/4W AXIAL
Res Metal Film 5.1K Ohm 2% 1/4W 100ppm/C 0.01% Conformal AXL Thru-Hole T/R
Factory Lead Time:
18 Weeks
16 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Mount:
Through Hole
Through Hole
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-65°C~150°C
-65°C~150°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-39017/01, RLR07
Military, MIL-PRF-39017/01, RLR07
Published:
2016
-
Size / Dimension:
0.090Diax0.250L 2.29mmx6.35mm
0.090Diax0.250L 2.29mmx6.35mm
Tolerance:
±2%
±2%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
110Ohms
5.1kOhms
Max Operating Temperature:
150°C
150°C
Min Operating Temperature:
-65°C
-65°C
Composition:
Metal Film
Metal Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Power Rating:
250mW
-
Max Power Dissipation:
250mW
-
Military Standard:
MIL-PRF-39017
MIL-PRF-39017
Failure Rate:
S (0.001%)
R (0.01%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Diameter:
2.29mm
2.29mm
Length:
6.35mm
7.62mm
Width:
2.29mm
-
Radiation Hardening:
No
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
-
RLR07C1100GSR36

RLR07C1100GSR36

(In Stock: 41)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.539379

    $0.54

  • 10

    $0.508848

    $5.09

  • 100

    $0.480046

    $48.00

  • 500

    $0.452873

    $226.44

  • 1000

    $0.427239

    $427.24

Minimum: 1 Multiples: 1

Unit Price: $0.539379

Ext Price: $0.54

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity