RLR32C3902GMB14 alternative parts: RLR32C2401GMRE8

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 39K OHM 2% 1W AXIAL
Res Metal Film 2.4K Ohm 2% 1W 100ppm/C 1% Conformal AXL Thru-Hole T/R
Factory Lead Time:
18 Weeks
18 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Mount:
Through Hole
Through Hole
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-65°C~150°C
-65°C~150°C
Packaging:
Bulk
Tape & Reel (TR)
Series:
Military, MIL-PRF-39017/03, RLR32
Military, MIL-PRF-39017/03, RLR32
Size / Dimension:
0.190Diax0.562L 4.83mmx14.27mm
0.190Diax0.562L 4.83mmx14.27mm
Tolerance:
±2%
±2%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
39kOhms
2.4kOhms
Max Operating Temperature:
150°C
150°C
Min Operating Temperature:
-65°C
-65°C
Composition:
Metal Film
Metal Film
Power (Watts):
1W
1W
Power Rating:
1W
1W
Max Power Dissipation:
1W
-
Military Standard:
MIL-PRF-39017
MIL-PRF-39017
Failure Rate:
M (1%)
M (1%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Diameter:
4.83mm
4.83mm
Length:
14.2748mm
15.87mm
Width:
4.83mm
-
Radiation Hardening:
No
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
-
RLR32C3902GMB14

RLR32C3902GMB14

(In Stock: 26)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $11.161936

    $11.16

  • 10

    $10.530128

    $105.30

  • 100

    $9.934083

    $993.41

  • 500

    $9.371776

    $4,685.89

  • 1000

    $8.841299

    $8,841.30

Minimum: 1 Multiples: 1

Unit Price: $11.161936

Ext Price: $11.16

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity