RMCF0805FG93K1 alternative parts: KTR10EZPF41R2, RT0805FRE0738R3L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 93.1K OHM 1% 1/8W 0805
RES SMD 41.2 OHM 1% 1/8W 0805
RES SMD 38.3 OHM 1% 1/8W 0805
Factory Lead Time:
12 Weeks
10 Weeks
17 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
0805 (2012 Metric)
Surface Mount:
YES
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
SURFACE MOUNT
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RMCF
KTR
RT
Published:
2014
2015
2009
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
EAR99
EAR99
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±50ppm/°C
Resistance:
93.1kOhm
41.2Ohm
38.3Ohm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Tin (Sn)
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thick Film
Thick Film
Thin Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Power Rating:
125mW
-
125mW
Packing Method:
TR, PAPER, 10 INCH
TR, PAPER, 7 INCH
TR, Paper, 7 Inch
Max Power Dissipation:
125mW
125mW
-
Construction:
Rectangular
-
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Working Voltage:
150V
300V
-
Features:
Automotive AEC-Q200
Automotive AEC-Q200, High Voltage
-
Height:
660.4μm
660.4μm
600μm
Height Seated (Max):
0.026 0.65mm
0.026 0.65mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
-
Case Code (Metric):
-
2012
2012
Case Code (Imperial):
-
0805
0805
Weight:
-
-
5.499807mg
Voltage Rated:
-
-
150V
Termination:
-
-
SMD/SMT
Additional Feature:
-
-
HIGH PRECISION
Voltage - Rated DC:
-
-
150V
Lead Free:
-
-
Lead Free
RMCF0805FG93K1

RMCF0805FG93K1

(In Stock: 13)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.013859

    $0.01

  • 500

    $0.010190

    $5.10

  • 1000

    $0.008492

    $8.49

  • 2000

    $0.007791

    $15.58

  • 5000

    $0.007281

    $36.40

  • 10000

    $0.006773

    $67.73

  • 15000

    $0.006550

    $98.25

  • 50000

    $0.006441

    $322.05

Minimum: 1 Multiples: 1

Unit Price: $0.013859

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity