RMCF1206FT180K alternative parts: RC1206FR-0712R4L
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 180K OHM 1% 1/4W 1206 | RES SMD 12.4 OHM 1% 1/4W 1206 |
Factory Lead Time: | 20 Weeks | 33 Weeks |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) |
Mount: | Surface Mount | - |
Contact Plating: | Tin | Tin |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Voltage Rated: | 200V | 200V |
Published: | 2012 | 2010 |
Series: | RMCF | RC |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.122Lx0.063W 3.10mmx1.60mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 180kOhm | 12.4Ohm |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W |
Power Rating: | 250mW | 250mW |
Packing Method: | TR, Paper, 7 Inch | TR, Paper, 7 Inch |
Max Power Dissipation: | 250mW | 250mW |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Features: | Automotive AEC-Q200 | Moisture Resistant |
Height Seated (Max): | 0.028 0.70mm | 0.026 0.65mm |
Height: | 600μm | 600μm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Radiation Hardening: | No | No |
Ratings: | AEC-Q200 | - |
Surface Mount: | - | YES |
Mounting Feature: | - | SURFACE MOUNT |
Termination: | - | SMD/SMT |
Voltage - Rated DC: | - | 200V |
Depth: | - | 1.6mm |
Military Standard: | - | Not |
Case Code (Metric): | - | 3216 |
Case Code (Imperial): | - | 1206 |
Lead Free: | - | Lead Free |

RMCF1206FT180K
(In Stock: 9277)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.090644
$0.09
500
$0.066650
$33.32
1000
$0.055542
$55.54
2000
$0.050956
$101.91
5000
$0.047622
$238.11
10000
$0.044300
$443.00
15000
$0.042843
$642.64
50000
$0.042127
$2,106.35
Minimum: 1 Multiples: 1
Unit Price: $0.090644
Ext Price: $0.09
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity