RMCF2512FT1R80 alternative parts: RL2512FK-070R01L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 1.8 OHM 1% 1W 2512
RES 0.01 OHM 1% 1W 2512
Factory Lead Time:
20 Weeks
33 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
-
Package / Case:
2512 (6432 Metric)
2512 (6432 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Voltage Rated:
500V
500V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RMCF
RL
Published:
2012
2008
Size / Dimension:
0.248Lx0.126W 6.30mmx3.20mm
0.250Lx0.126W 6.35mmx3.20mm
Tolerance:
±1%
±1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±400ppm/°C
±1500ppm/°C
Resistance:
1.8Ohm
10mOhm
Composition:
Thick Film
Thick Film
Power Rating:
1W
1W
Packing Method:
TR, PLASTIC, 7 INCH
TR, EMBOSSED, 7 INCH
Max Power Dissipation:
1W
-
Construction:
Rectangular
Chip
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
1W
1W
Features:
Automotive AEC-Q200
Automotive AEC-Q200, Current Sense, Moisture Resistant
Height:
700μm
-
Height Seated (Max):
0.028 0.70mm
0.026 0.65mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Surface Mount:
-
YES
Mounting Feature:
-
SURFACE MOUNT
Termination:
-
SMD/SMT
Additional Feature:
-
LASER TRIMMABLE
Depth:
-
3.2mm
Military Standard:
-
Not
Case Code (Metric):
-
6432
Case Code (Imperial):
-
2512
Lead Free:
-
Lead Free
RMCF2512FT1R80

RMCF2512FT1R80

(In Stock: 6)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.039857

    $0.04

  • 500

    $0.029307

    $14.65

  • 1000

    $0.024422

    $24.42

  • 2000

    $0.022406

    $44.81

  • 5000

    $0.020940

    $104.70

  • 10000

    $0.019479

    $194.79

  • 15000

    $0.018838

    $282.57

  • 50000

    $0.018524

    $926.20

Minimum: 1 Multiples: 1

Unit Price: $0.039857

Ext Price: $0.04

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity