RMCF2512JT7K50 alternative parts: ERJ-M1WTJ1M5U

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Thick Film 2512 7.5K Ohm 5% 1W ±200ppm/C Molded SMD Automotive T/R
RES 0.0015 OHM 5% 1W 2512
Factory Lead Time:
20 Weeks
11 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Package / Case:
2512 (6432 Metric)
2512 (6432 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Operating Temperature:
-55°C~155°C
-55°C~170°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RMCF
ERJ
Published:
2010
2010
Size / Dimension:
0.248Lx0.126W 6.30mmx3.20mm
0.252Lx0.126W 6.40mmx3.20mm
Tolerance:
±5%
±5%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Not For New Designs
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±200ppm/°C
250/ +450ppm/°C
Resistance:
7.5kOhm
1.5mOhm
Composition:
Thick Film
Metal Element
Power Rating:
1W
1W
Packing Method:
TR, Plastic, 7 Inch
TR, EMBOSSED
Max Power Dissipation:
1W
1W
Depth:
3.2mm
-
Construction:
Rectangular
RECTANGULAR PACKAGE
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
Not
-
Case Code (Metric):
6432
6432
Rated Power Dissipation (P):
1W
1W
Case Code (Imperial):
2512
2512
Features:
Automotive AEC-Q200
Current Sense
Height:
711.2μm
1.0922mm
Height Seated (Max):
0.028 0.70mm
0.043 1.10mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Ratings:
AEC-Q200
-
Termination:
-
SMD/SMT
ECCN Code:
-
EAR99
Additional Feature:
-
HIGH PRECISION
RMCF2512JT7K50

RMCF2512JT7K50

(In Stock: 21)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.006769

    $0.01

  • 500

    $0.004977

    $2.49

  • 1000

    $0.004148

    $4.15

  • 2000

    $0.003805

    $7.61

  • 5000

    $0.003556

    $17.78

  • 10000

    $0.003308

    $33.08

  • 15000

    $0.003199

    $47.98

  • 50000

    $0.003146

    $157.30

Minimum: 1 Multiples: 1

Unit Price: $0.006769

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity