RMCP2010FT19R1 alternative parts: RMCP1206FT51K1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 19.1 OHM 1% 1W 2010
RES 51.1K OHM 1% 1/3W 1206
Factory Lead Time:
15 Weeks
15 Weeks
Package / Case:
2010 (5025 Metric)
1206 (3216 Metric)
Surface Mount:
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2014
2014
Series:
RMCP
RMCP
Size / Dimension:
0.197Lx0.098W 5.00mmx2.50mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±1%
±1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
19.1Ohm
51.1kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thick Film
Thick Film
Power Rating:
1W
330mW
Packing Method:
TR, Paper, 7 Inch
TR, Paper, 7 Inch
Max Power Dissipation:
1W
-
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
1W
0.33W
Features:
Automotive AEC-Q200
Automotive AEC-Q200
Height:
711.2μm
-
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Power (Watts):
-
0.333W 1/3W
Lead Free:
-
Lead Free
RMCP2010FT19R1

RMCP2010FT19R1

(In Stock: 34)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.189721

    $0.19

  • 10

    $0.178982

    $1.79

  • 100

    $0.168851

    $16.89

  • 500

    $0.159294

    $79.65

  • 1000

    $0.150277

    $150.28

Minimum: 1 Multiples: 1

Unit Price: $0.189721

Ext Price: $0.19

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity