RMCP2010FT19R1 alternative parts: RMCP2010JT20K0
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 19.1 OHM 1% 1W 2010 | RES SMD 20K OHM 5% 1W 2010 |
Factory Lead Time: | 15 Weeks | 15 Weeks |
Package / Case: | 2010 (5025 Metric) | 2010 (5025 Metric) |
Surface Mount: | YES | YES |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2014 | 2014 |
Series: | RMCP | RMCP |
Size / Dimension: | 0.197Lx0.098W 5.00mmx2.50mm | 0.197Lx0.098W 5.00mmx2.50mm |
Tolerance: | ±1% | ±5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 19.1Ohm | 20kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thick Film | Thick Film |
Power Rating: | 1W | 1W |
Packing Method: | TR, Paper, 7 Inch | TR, Paper, 7 Inch |
Max Power Dissipation: | 1W | 1W |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 1W | 1W |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200 |
Height: | 711.2μm | 711.2μm |
Height Seated (Max): | 0.028 0.70mm | 0.028 0.70mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |

RMCP2010FT19R1
(In Stock: 34)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.189721
$0.19
10
$0.178982
$1.79
100
$0.168851
$16.89
500
$0.159294
$79.65
1000
$0.150277
$150.28
Minimum: 1 Multiples: 1
Unit Price: $0.189721
Ext Price: $0.19
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity