RMM40DTBI-S189 alternative parts: 305-056-520-202, 306-036-521-102
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CONN EDGE DUAL FMALE 80POS 0.156 | CONN EDGE DUAL FMALE 56POS 0.156 | CONN EDGE DUAL FMALE 72POS 0.156 |
Factory Lead Time: | 3 Weeks | 9 Weeks | 9 Weeks |
Mount: | Through Hole | Through Hole | Through Hole |
Mounting Type: | Through Hole, Right Angle | Through Hole | Through Hole |
Material - Insulation: | Polyphenylene Sulfide (PPS) | Polyester Thermoplastic | Polyester Thermoplastic |
Contact Materials: | Phosphor Bronze | Copper, Nickel, Tin Alloy | Copper, Nickel, Tin Alloy |
Operating Temperature: | -65°C~125°C | -40°C~105°C | -65°C~125°C |
Packaging: | Tray | Bulk | Bulk |
Published: | 2015 | 2010 | 2005 |
JESD-609 Code: | e4 | e3 | - |
Part Status: | Active | Active | Active |
Termination: | Solder | Solder | Solder |
Connector Type: | Loop Bellows | CARD EDGE CONNECTOR | CARD EDGE CONNECTOR |
Number of Positions: | 80 | 56 | 72 |
Color: | Green | Green | Green |
Number of Rows: | 2 | 2 | 2 |
Gender: | Female | Female | Female |
Contact Type: | Loop Bellows | - | - |
Pitch: | 0.156 3.96mm | 0.156 3.96mm | 0.156 3.96mm |
Total Number of Contacts: | 80 | - | - |
Number of Conductors: | ONE | - | - |
Contact Finish: | Gold | Gold | Gold |
Reliability: | COMMERCIAL | - | - |
Body Length or Diameter: | 7.088 inch | - | - |
Number Of PCB Rows: | 2 | - | - |
PCB Contact Pattern: | STAGGERED | - | - |
Body Breadth: | 0.37 inch | - | - |
Body Depth: | 0.76 inch | - | - |
Rated Current (Signal): | 3A | - | - |
Card Type: | Non Specified - Dual Edge | Non Specified - Dual Edge | Non Specified - Dual Edge |
Read Out: | Dual | Dual | Single |
Number of Positions/Bay/Row: | 40 | 28 | 36 |
Flange Feature: | Top Mount Opening, Threaded Insert, 4-40 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia |
Contact Finish Thickness: | 30.0μin 0.76μm | - | - |
Plating Thickness: | 30μin | - | - |
Card Thickness: | 0.062 1.57mm | 0.062 1.57mm | 0.062 1.57mm |
Length - Termination: | 0.18 inch | - | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Housing Material: | - | Plastic | - |
Series: | - | 305 | 306 |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | - | EAR99 | - |
HTS Code: | - | 8536.69.40.40 | - |
Row Spacing: | - | 3.56 mm | - |
Height: | - | 11.7mm | - |
Length: | - | 119mm | - |
Width: | - | 12.7mm | - |
Flammability Rating: | - | UL94 V-0 | - |

RMM40DTBI-S189
(In Stock: 5)
Sullins Connector SolutionsQty
Unit Price
Ext Price
1
$22.247128
$22.25
10
$20.987857
$209.88
100
$19.799865
$1,979.99
500
$18.679118
$9,339.56
1000
$17.621809
$17,621.81
Minimum: 1 Multiples: 1
Unit Price: $22.247128
Ext Price: $22.25
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity