RN55E2401BBSL alternative parts: RN55D1910FB14

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 2.4K OHM 1/8W .1% AXIAL
Metal Film Resistors - Through Hole 1/8watt 191ohms 1% 100ppm
Factory Lead Time:
32 Weeks
29 Weeks
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
-
Operating Temperature:
-65°C~175°C
-65°C~175°C
Packaging:
Bulk
Bulk
Series:
Military, MIL-R-10509/7, RN55
Military, MIL-R-10509/7, RN55
Size / Dimension:
0.090Diax0.240L 2.29mmx6.10mm
0.090Diax0.240L 2.29mmx6.10mm
Tolerance:
±0.1%
±1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±25ppm/°C
±100ppm/°C
Resistance:
2.4kOhms
191Ohm
Composition:
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Power Rating:
125mW
125mW
Max Power Dissipation:
125mW
125mW
Features:
Flame Retardant Coating, Military, Moisture Resistant, Safety
Flame Retardant Coating, Military, Moisture Resistant, Safety
Length:
6.096mm
-
Width:
2.29mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Contact Plating:
-
Lead, Tin
Surface Mount:
-
NO
Terminal Shape:
-
WIRE
Mounting Feature:
-
THROUGH HOLE MOUNT
Voltage Rated:
-
200V
JESD-609 Code:
-
e0
Pbfree Code:
-
no
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin/Lead (Sn63Pb37)
Additional Feature:
-
FLAME PROOF
Voltage - Rated DC:
-
200V
Construction:
-
Tubular
Resistor Type:
-
FIXED RESISTOR
Military Standard:
-
MIL-R-10509
Lead Length:
-
38.1mm
Lead Diameter:
-
640 μm
Diameter:
-
2.29mm
REACH SVHC:
-
Unknown
Radiation Hardening:
-
No
RN55E2401BBSL

RN55E2401BBSL

(In Stock: 23)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $4.229425

    $4.23

  • 10

    $3.990023

    $39.90

  • 100

    $3.764173

    $376.42

  • 500

    $3.551107

    $1,775.55

  • 1000

    $3.350101

    $3,350.10

Minimum: 1 Multiples: 1

Unit Price: $4.229425

Ext Price: $4.23

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity