RN55E2401BBSL alternative parts: RN55E1041BB14
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 2.4K OHM 1/8W .1% AXIAL | Metal Film Resistors - Through Hole 1/10watt 1.04Kohms .1% 25ppm |
Factory Lead Time: | 32 Weeks | 34 Weeks |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | - |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Bulk | Bulk |
Series: | Military, MIL-R-10509/7, RN55 | Military, MIL-R-10509/7, RN55 |
Size / Dimension: | 0.090Diax0.240L 2.29mmx6.10mm | 0.090Diax0.240L 2.29mmx6.10mm |
Tolerance: | ±0.1% | ±0.1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C |
Resistance: | 2.4kOhms | 1.04kOhm |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Power Rating: | 125mW | 125mW |
Max Power Dissipation: | 125mW | 125mW |
Features: | Flame Retardant Coating, Military, Moisture Resistant, Safety | Flame Retardant Coating, Military, Moisture Resistant, Safety |
Length: | 6.096mm | - |
Width: | 2.29mm | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Contact Plating: | - | Lead, Tin |
Mount: | - | Through Hole |
Terminal Shape: | - | WIRE |
Voltage Rated: | - | 200V |
Published: | - | 2013 |
JESD-609 Code: | - | e0 |
Pbfree Code: | - | no |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Tin/Lead (Sn63Pb37) |
Additional Feature: | - | FLAME PROOF |
Construction: | - | Tubular |
Resistor Type: | - | FIXED RESISTOR |
Military Standard: | - | MIL-R-10509 |
Rated Power Dissipation (P): | - | 0.1W |
Lead Length: | - | 38.1mm |
Lead Diameter: | - | 640 μm |
Diameter: | - | 2.29mm |
Radiation Hardening: | - | No |

RN55E2401BBSL
(In Stock: 23)
Vishay DaleQty
Unit Price
Ext Price
1
$4.229425
$4.23
10
$3.990023
$39.90
100
$3.764173
$376.42
500
$3.551107
$1,775.55
1000
$3.350101
$3,350.10
Minimum: 1 Multiples: 1
Unit Price: $4.229425
Ext Price: $4.23
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity