RN65C6981FBSL alternative parts: RN65C3012FB14

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 6.98K OHM 1/2W 1% AXIAL
Metal Film Resistors - Through Hole 1/4watt 30.1Kohms 1% 50ppm
Factory Lead Time:
13 Weeks
13 Weeks
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
-
Operating Temperature:
-65°C~175°C
-65°C~175°C
Packaging:
Bulk
Bulk
Series:
Military, MIL-R-10509/2, RN65
Military, MIL-R-10509/2, RN65
Size / Dimension:
0.180Diax0.562L 4.57mmx14.27mm
0.180Diax0.562L 4.57mmx14.27mm
Tolerance:
±1%
±1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±50ppm/°C
±50ppm/°C
Resistance:
6.98kOhms
30.1kOhm
Composition:
Metal Film
Metal Film
Power (Watts):
0.5W 1/2W
0.5W 1/2W
Power Rating:
500mW
250mW
Max Power Dissipation:
500mW
500mW
Features:
Flame Retardant Coating, Military, Moisture Resistant, Safety
Flame Retardant Coating, Military, Moisture Resistant, Safety
Length:
14.2748mm
-
Width:
4.57mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Contact Plating:
-
Lead, Tin
Mount:
-
Through Hole
Terminal Shape:
-
WIRE
Voltage Rated:
-
350V
Published:
-
2016
JESD-609 Code:
-
e0
Pbfree Code:
-
no
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin/Lead (Sn60Pb40)
Additional Feature:
-
FLAME PROOF
Construction:
-
Tubular
Resistor Type:
-
FIXED RESISTOR
Military Standard:
-
MIL-R-10509
Lead Length:
-
38.1mm
Lead Diameter:
-
640 μm
Diameter:
-
4.57mm
Radiation Hardening:
-
No
RN65C6981FBSL

RN65C6981FBSL

(In Stock: 31)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $3.765540

    $3.77

  • 10

    $3.552396

    $35.52

  • 100

    $3.351317

    $335.13

  • 500

    $3.161620

    $1,580.81

  • 1000

    $2.982660

    $2,982.66

Minimum: 1 Multiples: 1

Unit Price: $3.765540

Ext Price: $3.77

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity