RN65C6981FBSL alternative parts: RN65D8252FB14
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 6.98K OHM 1/2W 1% AXIAL | Metal Film Resistors - Through Hole 1/2watt 82.5Kohms 1% 100ppm |
Factory Lead Time: | 13 Weeks | 13 Weeks |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | - |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Bulk | Bulk |
Series: | Military, MIL-R-10509/2, RN65 | Military, MIL-R-10509/2, RN65 |
Size / Dimension: | 0.180Diax0.562L 4.57mmx14.27mm | 0.180Diax0.562L 4.57mmx14.27mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±100ppm/°C |
Resistance: | 6.98kOhms | 82.5kOhm |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.5W 1/2W | 0.5W 1/2W |
Power Rating: | 500mW | 500mW |
Max Power Dissipation: | 500mW | 500mW |
Features: | Flame Retardant Coating, Military, Moisture Resistant, Safety | Flame Retardant Coating, Military, Moisture Resistant, Safety |
Length: | 14.2748mm | - |
Width: | 4.57mm | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Contact Plating: | - | Lead, Tin |
Surface Mount: | - | NO |
Terminal Shape: | - | WIRE |
Mounting Feature: | - | THROUGH HOLE MOUNT |
Voltage Rated: | - | 350V |
Published: | - | 2002 |
JESD-609 Code: | - | e0 |
Pbfree Code: | - | no |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Tin/Lead (Sn60Pb40) |
Additional Feature: | - | FLAME PROOF |
Voltage - Rated DC: | - | 350V |
Construction: | - | Tubular |
Resistor Type: | - | FIXED RESISTOR |
Military Standard: | - | MIL-R-10509 |
Rated Power Dissipation (P): | - | 0.5W |
Lead Length: | - | 38.1mm |
Lead Diameter: | - | 640 μm |
Diameter: | - | 4.57mm |
REACH SVHC: | - | Unknown |
Radiation Hardening: | - | No |

RN65C6981FBSL
(In Stock: 31)
Vishay DaleQty
Unit Price
Ext Price
1
$3.765540
$3.77
10
$3.552396
$35.52
100
$3.351317
$335.13
500
$3.161620
$1,580.81
1000
$2.982660
$2,982.66
Minimum: 1 Multiples: 1
Unit Price: $3.765540
Ext Price: $3.77
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity