RN70D2554FB14 alternative parts: RN65D8450FRE6, RN70C2152FB14
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 2.55M OHM 3/4W 1% AXIAL | Res Metal Film 845 Ohm 1% 1/2W 100ppm/C Conformal AXL Thru-Hole T/R | RES 21.5K OHM 3/4W 1% AXIAL |
Factory Lead Time: | 32 Weeks | 13 Weeks | - |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | Axial | - |
Operating Temperature: | -65°C~175°C | -65°C~175°C | -65°C~175°C |
Packaging: | Bulk | Tape & Reel (TR) | Bulk |
Series: | Military, MIL-R-10509/3, RN70 | Military, MIL-R-10509/2, RN65 | Military, MIL-R-10509/3, RN70 |
Size / Dimension: | 0.180Diax0.562L 4.57mmx14.27mm | 0.180Diax0.562L 4.57mmx14.27mm | 0.180Diax0.562L 4.57mmx14.27mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C | ±50ppm/°C |
Resistance: | 2.55MOhms | 845Ohms | 21.5kOhm |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.75W 3/4W | 0.5W 1/2W | 0.75W 3/4W |
Power Rating: | 750mW | 500mW | 750mW |
Max Power Dissipation: | 750mW | 500mW | 750mW |
Features: | Flame Retardant Coating, Military, Moisture Resistant, Safety | Flame Retardant Coating, Military, Moisture Resistant, Safety | Flame Retardant Coating, Military, Moisture Resistant, Safety |
Length: | 14.2748mm | 14.2748mm | - |
Width: | 4.57mm | 4.57mm | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead | Contains Lead |
Contact Plating: | - | Lead, Tin | - |
Mount: | - | Through Hole | - |
Max Operating Temperature: | - | 175°C | - |
Min Operating Temperature: | - | -65°C | - |
Military Standard: | - | MIL-R-10509 | - |
Diameter: | - | 4.57mm | - |
Radiation Hardening: | - | No | - |
Surface Mount: | - | - | NO |
Terminal Shape: | - | - | WIRE |
Mounting Feature: | - | - | THROUGH HOLE MOUNT |
JESD-609 Code: | - | - | e0 |
Pbfree Code: | - | - | no |
ECCN Code: | - | - | EAR99 |
Terminal Finish: | - | - | Tin/Lead (Sn60Pb40) |
Additional Feature: | - | - | FLAME PROOF |
Construction: | - | - | Tubular |
Resistor Type: | - | - | FIXED RESISTOR |
Rated Power Dissipation (P): | - | - | 0.5W |
Lead Length: | - | - | 38.1mm |
Working Voltage: | - | - | 500V |
Lead Diameter: | - | - | 0.81 mm |

RN70D2554FB14
(In Stock: 26)
Vishay DaleQty
Unit Price
Ext Price
1
$4.793409
$4.79
10
$4.522084
$45.22
100
$4.266117
$426.61
500
$4.024639
$2,012.32
1000
$3.796829
$3,796.83
Minimum: 1 Multiples: 1
Unit Price: $4.793409
Ext Price: $4.79
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity